Visual Communications Company, Inc. Lenses 131A-304W

Description
Lens Cap White Panel Mount, Threaded Base
Request a Quote Datasheet
Description
Lens Cap White Panel Mount, Threaded Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 131A-304W-ND - DigiKey
Thief River Falls, MN, United States
Lens Cap White Panel Mount, Threaded Base

Lens Cap White Panel Mount, Threaded Base

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 131A-304W-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Concave Cylindrical Lenses - CLPC-508-254-R517-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Collimating capillary lenses - J12818-01 - Hamamatsu Photonics Europe
Specs
Focal Length 0.0200 mm (7.87E-4 inch)
Materials Polyimide film
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details