Visual Communications Company, Inc. Lenses 131A-304R

Description
Lens Cap Red Panel Mount, Threaded Base
Request a Quote Datasheet
Description
Lens Cap Red Panel Mount, Threaded Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 131A-304R-ND - DigiKey
Thief River Falls, MN, United States
Lens Cap Red Panel Mount, Threaded Base

Lens Cap Red Panel Mount, Threaded Base

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 131A-304R-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R460-UVFS - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Precision Plano-Convex Lenses - G1062 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 3.1 mm (0.1220 inch)
View Details