Visual Communications Company, Inc. Optics - Lenses 131A-304G

Description
LENS GREEN PANEL MOUNT THREADED
Request a Quote Datasheet
Description
LENS GREEN PANEL MOUNT THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 131A-304G-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
131A-304G-ND
Optics - Lenses 131A-304G-ND
LENS GREEN PANEL MOUNT THREADED

LENS GREEN PANEL MOUNT THREADED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 131A-304G-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707683 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.71 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details
T-1 Lens Cap-Clear - 8653 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2174024-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details