Visual Communications Company, Inc. Lenses 131A-303G

Description
Lens Cap Green Panel Mount, Threaded Base
Request a Quote Datasheet
Description
Lens Cap Green Panel Mount, Threaded Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lenses - 131A-303G-ND - DigiKey
Thief River Falls, MN, United States
Lens Cap Green Panel Mount, Threaded Base

Lens Cap Green Panel Mount, Threaded Base

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optical Lenses
Product Number 131A-303G-ND
Product Name Lenses
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-508-R921-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -92.19 mm (-3.63 inch)
View Details
Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details