Visual Communications Company, Inc. Optics - Lenses 131A-303C

Description
LENS CLEAR PANEL MOUNT THREADED
Request a Quote Datasheet
Description
LENS CLEAR PANEL MOUNT THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 131A-303C-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
131A-303C-ND
Optics - Lenses 131A-303C-ND
LENS CLEAR PANEL MOUNT THREADED

LENS CLEAR PANEL MOUNT THREADED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 131A-303C-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707692 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 13 x 3mm
Lead Length 15 mm (0.5906 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8336 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2316510-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details