Incandescent Lamp Clear 12V Round with Flat Top T-2 Telephone Slide Base Type 5 Standard
LAMP, INCANDESCENT, TELEPHONE SLIDE #5, 12V; Supply Voltage:12V; Lamp Base Type:Telephone Slide #5; Bulb Size:T-2; MSCP:2000; Average Bulb Life:12000h; Product Range:-; Lead Style:Telephone Slide, #5; Lens Style:Tubular, T-2, 0.275" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 12PSB--10PK-ND | 19M0217 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent, Telephone Slide #5, 12V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Telephone Slide Base Type 5 Standard |