Incandescent Lamp Clear 120V Round with Flat Top T-2 Miniature Bayonet
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 120V; Supply Voltage:120V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-2; MSCP:1200; Average Bulb Life:5000h; Product Range:-; Current Rating:25mA; Lead Style:Bayonet; Length:30.23mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM120MB-ND | 90F7486 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent, Mini Bayonet/ba9S, 120V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Miniature Bayonet |