Incandescent Lamp Clear 12.8V Round with Domed Top RS-8 Bayonet - Single Contact
LAMP, S.C. BAYONET, S-8, 12.8V; Supply Voltage:12.8V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:32; Average Bulb Life:600h; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | CM1156-ND | 90F7498 |
| Product Name | Incandescent, Neon Lamps | Lamp, S.c. Bayonet, S-8, 12.8V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Bayonet - Single Contact |