Visual Communications Company, Inc. Optoelectronics - Panel Indicators, Pilot Lights 1091M5-6V

Description
Win Source Part Number: 1230850-1091M5-6V Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: 1091M Type: LED Termination Style: Wire Leads - 4.6" (116.84mm) Package: Bulk Voltage: 6V Standard Package: 100 Panel Cutout Dimensions: 0.50" (12.70mm) Lamp Color: Green Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 1091M56V,L50145-NDR, L5062,L50145 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1230850-1091M5-6V Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: 1091M Type: LED Termination Style: Wire Leads - 4.6" (116.84mm) Package: Bulk Voltage: 6V Standard Package: 100 Panel Cutout Dimensions: 0.50" (12.70mm) Lamp Color: Green Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 1091M56V,L50145-NDR, L5062,L50145 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - 1091M5-6V - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
1091M5-6V
Optoelectronics - Panel Indicators, Pilot Lights 1091M5-6V
Win Source Part Number: 1230850-1091M5-6V Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: 1091M Type: LED Termination Style: Wire Leads - 4.6" (116.84mm) Package: Bulk Voltage: 6V Standard Package: 100 Panel Cutout Dimensions: 0.50" (12.70mm) Lamp Color: Green Panel Cutout Shape: Round Lens Style: Round with Domed Top ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 1091M56V,L50145-NDR, L5062,L50145 Product Status: Not For New Designs

Win Source Part Number: 1230850-1091M5-6V
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: 1091M
Type: LED
Termination Style: Wire Leads - 4.6" (116.84mm)
Package: Bulk
Voltage: 6V
Standard Package: 100
Panel Cutout Dimensions: 0.50" (12.70mm)
Lamp Color: Green
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: 1091M56V,L50145-NDR,L5062,L50145
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 1091M5-6V
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products