Visual Communications Company, Inc. Lamp, Indicator, Incandescent, 16Mm, Green; Lamp Base Type Vcc (Visual Communications Company) 1090QC5-28V

Description
LAMP, INDICATOR, INCANDESCENT, 16MM, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:16mm; Colour:Green; Power Rating:28W RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 16MM, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:16mm; Colour:Green; Power Rating:28W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 16Mm, Green; Lamp Base Type Vcc (Visual Communications Company) - 18M9768 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 16Mm, Green; Lamp Base Type Vcc (Visual Communications Company)
18M9768
Lamp, Indicator, Incandescent, 16Mm, Green; Lamp Base Type Vcc (Visual Communications Company) 18M9768
LAMP, INDICATOR, INCANDESCENT, 16MM, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:16mm; Colour:Green; Power Rating:28W RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, 16MM, GREEN; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:16mm; Colour:Green; Power Rating:28W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 18M9768
Product Name Lamp, Indicator, Incandescent, 16Mm, Green; Lamp Base Type Vcc (Visual Communications Company)
Lamp Power 28 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 912568 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 40CAM/LL/BB-CD2-120 - GE Lighting
Specs
Base Type Medium; Screw Terminals
Filament Type CC-2V
Lamp Power 40 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 13 watts
Rated Average Life 1000 hours
View Details