LAMP, INDICATOR, INCANDESCENT, 16MM, WHITE; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:White RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18M7937 |
| Product Name | Lamp, Indicator, Incandescent, 16Mm, White; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 12.7 mm (0.5000 inch) |