Visual Communications Company, Inc. Incandescent Indicator, White, 12V, Qc; Lamp Base Type Vcc (Visual Communications Company) 1090QC4-12V

Description
INCANDESCENT INDICATOR, WHITE, 12V, QC; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Round with Flat Top; Product Range:1090QC Series RoHS Compliant: Yes
Datasheet
Description
INCANDESCENT INDICATOR, WHITE, 12V, QC; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Round with Flat Top; Product Range:1090QC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Indicator, White, 12V, Qc; Lamp Base Type Vcc (Visual Communications Company) - 05C1227 - Newark, An Avnet Company
Chicago, IL, United States
Incandescent Indicator, White, 12V, Qc; Lamp Base Type Vcc (Visual Communications Company)
05C1227
Incandescent Indicator, White, 12V, Qc; Lamp Base Type Vcc (Visual Communications Company) 05C1227
INCANDESCENT INDICATOR, WHITE, 12V, QC; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Round with Flat Top; Product Range:1090QC Series RoHS Compliant: Yes

INCANDESCENT INDICATOR, WHITE, 12V, QC; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Round with Flat Top; Product Range:1090QC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 05C1227
Product Name Incandescent Indicator, White, 12V, Qc; Lamp Base Type Vcc (Visual Communications Company)
Diameter 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data