LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Solder Terminal; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Round; Product Range:-; Bulb Size:16mm; Colour:Red; Power Rating:12W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18M7933 |
| Product Name | Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) |
| Lamp Power | 12 watts |