Visual Communications Company, Inc. Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) 1090QA5-28V

Description
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: GREEN, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES
Description
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: GREEN, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Suppliers

Company
Product
Description
Supplier Links
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) - 03C3145 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company)
03C3145
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) 03C3145
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: GREEN, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: GREEN, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 03C3145
Product Name Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Indicator Light - 10299802 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illuminated Flush Push Button - 2ALF1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details