Visual Communications Company, Inc. Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) 1090QA1-28V

Description
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) - 18M7931 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company)
18M7931
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) 18M7931
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 18M7931
Product Name Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company)
Diameter 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
Specialty - Appliance - 40A15 CARD - 15206 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Maximum Overall Length 1.38 inch (35 mm)
Light Center Length 0.9331 inch (23.7 mm)
View Details