Visual Communications Company, Inc. Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) 1090QA1-12V

Description
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Dome; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Dome; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) - 18M7930 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company)
18M7930
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) 18M7930
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Dome; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:Dome; Product Range:-; Bulb Size:16mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 18M7930
Product Name Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company)
Diameter 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
10-Watt Bonus Life Incandescent S11 INT Clear - L-104 - Litetronics International, Inc.
Specs
Base Type Intermediate
Lamp Power 10 watts
Rated Average Life 4000 hours
View Details
Specialty - High Wattage - 500/99IF - 21651 - Kennedy Webster Electric Co.
Specs
Lamp Power 500 watts
Maximum Overall Length 9.75 inch (248 mm)
Light Center Length 7 inch (178 mm)
View Details