LAMP, INDICATOR, INCAND, 16MM, GRN; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 18M7929 |
| Product Name | Lamp, Indicator, Incand, 16Mm, Grn; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 12.7 mm (0.5000 inch) |