Visual Communications Company, Inc. Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) 1090D5-12V

Description
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: GREEN, VOLTAGE (V): 12V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 4.5" 22 AWG WIRE, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES
Description
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: GREEN, VOLTAGE (V): 12V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 4.5" 22 AWG WIRE, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Suppliers

Company
Product
Description
Supplier Links
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) - 02C6766 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company)
02C6766
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) 02C6766
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: GREEN, VOLTAGE (V): 12V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 4.5" 22 AWG WIRE, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: GREEN, VOLTAGE (V): 12V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 4.5" 22 AWG WIRE, LENS: DOME, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 02C6766
Product Name Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company)
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 4879737 - RS Components, Ltd.
Specs
Terminal Type Screw Terminals; Screw
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LSL Litestak® Incandescent Status Indicators - LSL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details