LAMP, INDICATOR, INCANDESCENT, 16MM; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:Round; Product Range:-; Bulb Size:16mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 66F5971 |
| Product Name | Lamp, Indicator, Incandescent, 16Mm; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 12.7 mm (0.5000 inch) |