Visual Communications Company, Inc. Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) 1090C4-28V

Description
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: WHITE, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 4.5" 22 AWG WIRE, LENS: FLAT-TOP, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES
Description
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: WHITE, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 4.5" 22 AWG WIRE, LENS: FLAT-TOP, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Suppliers

Company
Product
Description
Supplier Links
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) - 05C1175 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company)
05C1175
Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company) 05C1175
INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: WHITE, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 4.5" 22 AWG WIRE, LENS: FLAT-TOP, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

INDICATOR, PANEL MOUNT, INCANDESCENT, COLOR: WHITE, VOLTAGE (V): 28V, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 4.5" 22 AWG WIRE, LENS: FLAT-TOP, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1175
Product Name Indicator, Panel Mount, Incandescent, Color Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Pilot Light - 140-LR480 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 480 volts
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details