LAMP, INDICATOR, INCANDESCENT, 16MM, AMBER; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Amber; Power Rating:28W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 98F9115 |
| Product Name | Lamp, Indicator, Incandescent, 16Mm, Amber; Lamp Base Type Vcc (Visual Communications Company) |
| Lamp Power | 28 watts |