Visual Communications Company, Inc. Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) 1090C1-12V

Description
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Red; Power Rating:12W RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Red; Power Rating:12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) - 18M7925 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company)
18M7925
Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) 18M7925
LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Red; Power Rating:12W RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:12V; Lens Shape:-; Product Range:-; Bulb Size:16mm; Colour:Red; Power Rating:12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 18M7925
Product Name Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company)
Lamp Power 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2403F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 3 watts
Rated Average Life 7000 hours
View Details
Specialty - Emergency Vehicle - 4509Y - 11524 - Kennedy Webster Electric Co.
Specs
Filament Type C-6
Lamp Power 100 watts
Rated Average Life 25 hours
View Details
Standard Incandescent Lamp - 60B10C/BL/4PK-120V/13649 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 60 watts
View Details