INCANDESCENT INDICATOR, 12.7MM, 12V; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:100mA; Supply Voltage:12V; Lens Shape:Dome; Product Range:1090A Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96B2218 |
| Product Name | Incandescent Indicator, 12.7Mm, 12V; Lamp Base Type Vcc (Visual Communications Company) |
| Diameter | 12.7 mm (0.5000 inch) |