Incandescent Lamp Clear 30V Round with Domed Top RS-8 Bayonet - Double Contact
LAMP, INCANDESCENT, D.C. BAYONET, 30V; Supply Voltage:30V; Lamp Base Type:D.C. Bayonet; Bulb Size:S-8; MSCP:19; Average Bulb Life:5000h; Product Range:-; Voltage Rating:30V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 1080-ND | 19M0215 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent, D.c. Bayonet, 30V; Supply Voltage Vcc (Visual Communications Company) |
| Base Type | Bayonet - Double Contact |