Visual Communications Company, Inc. Neon Indicator, 12.7Mm, 250V, Green; Supply Voltage Vcc (Visual Communications Company) 1053QA5

Description
NEON INDICATOR, 12.7MM, 250V, GREEN; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.2mA; Product Range:1053QA Series RoHS Compliant: Yes
Description
NEON INDICATOR, 12.7MM, 250V, GREEN; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.2mA; Product Range:1053QA Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Neon Indicator, 12.7mm, 250V, Green is part of the 1053QA series and features a quick-connect terminal type. It operates at a supply voltage of 250V and has a current rating of 1.2mA. The lens is dome-shaped and made of polycarbonate, while the bezel is polished stainless steel and the housing is constructed from white nylon. This indicator is designed to snap-fit into a 12.7mm (0.500 inch) mounting hole in panels with a thickness of 0.020 to 0.100 inches. It is compliant with RoHS standards and has received Underwriters Laboratories (UL) approval, ensuring its reliability for various applications.

Datasheet Summary
Powered by GS/AI

The Neon Indicator, 12.7mm, 250V, Green is part of the 1053QA series and features a quick-connect terminal type. It operates at a supply voltage of 250V and has a current rating of 1.2mA. The lens is dome-shaped and made of polycarbonate, while the bezel is polished stainless steel and the housing is constructed from white nylon. This indicator is designed to snap-fit into a 12.7mm (0.500 inch) mounting hole in panels with a thickness of 0.020 to 0.100 inches. It is compliant with RoHS standards and has received Underwriters Laboratories (UL) approval, ensuring its reliability for various applications.

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, 12.7Mm, 250V, Green; Supply Voltage Vcc (Visual Communications Company) - 52F1843 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 12.7Mm, 250V, Green; Supply Voltage Vcc (Visual Communications Company)
52F1843
Neon Indicator, 12.7Mm, 250V, Green; Supply Voltage Vcc (Visual Communications Company) 52F1843
NEON INDICATOR, 12.7MM, 250V, GREEN; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.2mA; Product Range:1053QA Series RoHS Compliant: Yes

NEON INDICATOR, 12.7MM, 250V, GREEN; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.2mA; Product Range:1053QA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 52F1843
Product Name Neon Indicator, 12.7Mm, 250V, Green; Supply Voltage Vcc (Visual Communications Company)
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Panel Indicators, Pilot Lights - 486-3-148-400-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details