Visual Communications Company, Inc. Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) 1053C5

Description
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1053C Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1053C Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) - 05C1143 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company)
05C1143
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) 05C1143
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1053C Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1053C Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1143
Product Name Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329144 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details