Visual Communications Company, Inc. Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) 1053A5

Description
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1053A Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1053A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) - 05C1140 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company)
05C1140
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) 05C1140
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1053A Series RoHS Compliant: Yes

NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1053A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1140
Product Name Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type T-Mount
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details