Visual Communications Company, Inc. Indicator/Display 1052QN5

Description
LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:GREEN; MOUNTING HOLE DIA:12.7MM; LENS SHAPE SQUARE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:GREEN; MOUNTING HOLE DIA:12.7MM; LENS SHAPE SQUARE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 110197363 - Radwell International
Willingboro, NJ, United States
Indicator/Display
110197363
Indicator/Display 110197363
LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:GREEN; MOUNTING HOLE DIA:12.7MM; LENS SHAPE SQUARE. FREE 2 YEAR RADWELL WARRANTY

LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:QUICK CONNECT; ILLUMINATION COLOR:GREEN; MOUNTING HOLE DIA:12.7MM; LENS SHAPE SQUARE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7919 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7919
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7919
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:-; Current Rating:-; Product Range:-; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:-; Current Rating:-; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 110197363 18M7919
Product Name Indicator/Display Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicators - MSL2-120CG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Clear, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Mount Indicators - 1232430 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Pilot Light - 929079 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details