Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1052QC5

Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1052QC5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1052QC5-ND
Panel Indicators, Pilot Lights 1052QC5-ND
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) - 20M7058 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
20M7058
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) 20M7058
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1052QC Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1052QC Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1052QC5-ND 20M7058
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details