Visual Communications Company, Inc. Indicator/Display 1052A5

Description
LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:WIRE LEADED; ILLUMINATION COLOR:GREEN; MOUNTING HOLE DIA:12.7MM; LENS SHAPE:DOME; CURRENT RATING:-; PRODUCT RANGE:1052A SERIES; COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:WIRE LEADED; ILLUMINATION COLOR:GREEN; MOUNTING HOLE DIA:12.7MM; LENS SHAPE:DOME; CURRENT RATING:-; PRODUCT RANGE:1052A SERIES; COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 110137119 - Radwell International
Willingboro, NJ, United States
Indicator/Display
110137119
Indicator/Display 110137119
LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:WIRE LEADED; ILLUMINATION COLOR:GREEN; MOUNTING HOLE DIA:12.7MM; LENS SHAPE:DOME; CURRENT RATING:-; PRODUCT RANGE:1052A SERIES; COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:WIRE LEADED; ILLUMINATION COLOR:GREEN; MOUNTING HOLE DIA:12.7MM; LENS SHAPE:DOME; CURRENT RATING:-; PRODUCT RANGE:1052A SERIES; COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7916 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7916
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7916
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1052A Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1052A Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 110137119 18M7916
Product Name Indicator/Display Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 105001 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
4 suppliers
Pilot Light - 1147103 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details