Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1051QC4

Description
"Neon Panel Indicator White 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator White 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1051QC4-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1051QC4-ND
Panel Indicators, Pilot Lights 1051QC4-ND
"Neon Panel Indicator White 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator White 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Indicator, Panel Mount, Neon, Color Vcc (Visual Communications Company) - 98F7849 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Panel Mount, Neon, Color Vcc (Visual Communications Company)
98F7849
Indicator, Panel Mount, Neon, Color Vcc (Visual Communications Company) 98F7849
INDICATOR, PANEL MOUNT, NEON, COLOR: WHITE, VOLTAGE (V): 250VAC, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: FLAT-TOP, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

INDICATOR, PANEL MOUNT, NEON, COLOR: WHITE, VOLTAGE (V): 250VAC, MOUNTING HOLE (INCH): 0.50, (METRIC): 12.7, TERMINATION: 0.187 QC, LENS: FLAT-TOP, BEZEL COLOR: STAINLESS STEEL, HOUSING COLOR: WHITE, UL CSA, ROHS STATUS: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1051QC4-ND 98F7849
Product Name Panel Indicators, Pilot Lights Indicator, Panel Mount, Neon, Color Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Pilot Light - 18751350 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details