Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1051QC3

Description
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1051QC3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1051QC3-ND
Panel Indicators, Pilot Lights 1051QC3-ND
"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Amber 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) - 19M0213 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company)
19M0213
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) 19M0213
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1051QC Series; Bulb Size:16mm RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1051QC Series; Bulb Size:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1051QC3-ND 19M0213
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1393373 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details