Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1051QC1

Description
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L71523-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L71523-ND
Panel Indicators, Pilot Lights L71523-ND
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company) - 18M7915 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company)
18M7915
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company) 18M7915
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1051QC Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1051QC Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L71523-ND 18M7915
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-419-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
P006461 Field Installed, Locking Door Kit - P006461 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details