Visual Communications Company, Inc. Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) 1051QA3

Description
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051QA Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051QA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) - 05C1124 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company)
05C1124
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) 05C1124
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051QA Series RoHS Compliant: Yes

NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051QA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1124
Product Name Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Pilot Light - 140-LG120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 120 volts
View Details
2 suppliers
22 mm LED Pilot Lights - 2PLB6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details