LAMP, INDICATOR, INCANDESCENT, 16MM, RED; Lamp Base Type:Quick Connect; Mounting Hole Dia:12.7mm; Current Rating:-; Supply Voltage:250V; Lens Shape:Dome; Product Range:-; Bulb Size:16mm; Colour:Red; Power Rating:125W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 20M7057 |
| Product Name | Lamp, Indicator, Incandescent, 16Mm, Red; Lamp Base Type Vcc (Visual Communications Company) |
| Lamp Power | 125 watts |