Visual Communications Company, Inc. Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) 1051C3

Description
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1051C Series; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1051C Series; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) - 93B1468 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company)
93B1468
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) 93B1468
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1051C Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1051C Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93B1468
Product Name Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 12432 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
2 suppliers
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details