Visual Communications Company, Inc. Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) 1051A3

Description
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051A Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) - 66F5966 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company)
66F5966
Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company) 66F5966
NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051A Series RoHS Compliant: Yes

NEON INDICATOR, 12.7MM, 250VAC; Supply Voltage:250VAC; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 66F5966
Product Name Neon Indicator, 12.7Mm, 250Vac; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Panel Mount Indicators - 1116564 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details