Visual Communications Company, Inc. Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company) 1051A1

Description
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051A Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051A Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company) - 18M7912 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company)
18M7912
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company) 18M7912
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051A Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1051A Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7912
Product Name Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Pilot Light - 4725466 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
Rated Voltage 120 volts
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details