Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1050QC4

Description
"Neon Panel Indicator White 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator White 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1050QC4-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1050QC4-ND
Panel Indicators, Pilot Lights 1050QC4-ND
"Neon Panel Indicator White 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator White 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7908 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7908
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7908
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050QC Series; Colour:White RoHS Compliant: Yes

LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050QC Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1050QC4-ND 18M7908
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 365242 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers