Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1050QC2

Description
"Neon Panel Indicator Clear 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Clear 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1050QC2-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1050QC2-ND
Panel Indicators, Pilot Lights 1050QC2-ND
"Neon Panel Indicator Clear 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Clear 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7907 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7907
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7907
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050QC Series RoHS Compliant: Yes

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050QC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1050QC2-ND 18M7907
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details