Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1050QC1

Description
"Neon Panel Indicator Red 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Red 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L50131-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L50131-ND
Panel Indicators, Pilot Lights L50131-ND
"Neon Panel Indicator Red 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Red 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7906 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7906
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7906
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050QC Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050QC Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator/Display - 110120335 - Radwell International
Willingboro, NJ, United States
Indicator/Display
110120335
Indicator/Display 110120335
INDICATOR LIGHT, 1/2 WATT, 125 VAC, RED. FREE 2 YEAR RADWELL WARRANTY

INDICATOR LIGHT, 1/2 WATT, 125 VAC, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L50131-ND 18M7906 110120335
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) Indicator/Display
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22 mm LED Pilot Lights - 2PLB7-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details