Visual Communications Company, Inc. Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 1050QA4

Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:White RoHS Compliant: Yes
Description
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) - 93F3539 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
93F3539
Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company) 93F3539
LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:White RoHS Compliant: Yes

LAMP, INDICATOR, NEON, WHITE, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93F3539
Product Name Lamp, Indicator, Neon, White, 125V; Supply Voltage Vcc (Visual Communications Company)
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 10243657 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details