Visual Communications Company, Inc. Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) 1050QA2

Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7904 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7904
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7904
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:Clear RoHS Compliant: Yes

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7904
Product Name Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
30.5 mm Indicator Indicator 800L P-L - 800L-30L20R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details