Visual Communications Company, Inc. Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 1050QA1

Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:Red; Power Rating:500mW RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:Red; Power Rating:500mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7903 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7903
Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7903
LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:Red; Power Rating:500mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050QA Series; Colour:Red; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7903
Product Name Lamp, Indicator, Neon, Red, 125V; Supply Voltage Vcc (Visual Communications Company)
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 956610 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
Rated Voltage 120 volts
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details