Visual Communications Company, Inc. Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) 1050C2

Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050C Series; Colour:ClearRoHS Compliant: Yes
Description
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050C Series; Colour:ClearRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7897 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7897
Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7897
LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050C Series; Colour:ClearRoHS Compliant: Yes

LAMP, INDICATOR, NEON, CLEAR, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Transparent; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:-; Product Range:1050C Series; Colour:ClearRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7897
Product Name Lamp, Indicator, Neon, Clear, 125V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Indicator Light 800L P-L - 800L-12L24CS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Clear
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3ML-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Male Pipe
View Details