Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1033QD5

Description
"Neon Panel Indicator Green 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L71521-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L71521-ND
Panel Indicators, Pilot Lights L71521-ND
"Neon Panel Indicator Green 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Green 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) - 32M1437 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company)
32M1437
Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company) 32M1437
LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1033QD Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1033QD Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L71521-ND 32M1437
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 250V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Panel Mount Indicators - 1232432 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details