Visual Communications Company, Inc. Neon Indicator, Panel Mnt, Green; Supply Voltage Vcc (Visual Communications Company) 1033D5

Description
NEON INDICATOR, PANEL MNT, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1033D Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, PANEL MNT, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1033D Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Panel Mnt, Green; Supply Voltage Vcc (Visual Communications Company) - 05C1084 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Panel Mnt, Green; Supply Voltage Vcc (Visual Communications Company)
05C1084
Neon Indicator, Panel Mnt, Green; Supply Voltage Vcc (Visual Communications Company) 05C1084
NEON INDICATOR, PANEL MNT, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1033D Series RoHS Compliant: Yes

NEON INDICATOR, PANEL MNT, GREEN; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1033D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 05C1084
Product Name Neon Indicator, Panel Mnt, Green; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1301102 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details