Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1032QD5

Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L50035-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L50035-ND
Panel Indicators, Pilot Lights L50035-ND
"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Green 105V ~ 125V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7891 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7891
Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7891
LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1032QD Series; Colour:Green RoHS Compliant: Yes

LAMP, INDICATOR, NEON, GREEN, 125V; Supply Voltage:125V; Lamp Base Type:Solder Terminal; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1032QD Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L50035-ND 18M7891
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Green, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3SL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Surface
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details