Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1031QD1

Description
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote
Description
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Neon, Red, 250V (part number 18M7889) is designed for use in applications requiring visual indication. It operates at a supply voltage of 250V and features a red illumination color. The lamp is part of the 1031QD series and is compliant with RoHS standards. It has a dome-shaped lens made of polycarbonate and is housed in a white nylon casing. The mounting design allows for snap-fitting into a 12.7mm (0.500 inches) hole in panels with a thickness of 0.020 to 0.100 inches. The terminals are quick-connect, made of tinned brass, ensuring reliable electrical connections. This product is suitable for engineers looking for a durable and compliant indicator solution for their projects.

Datasheet Summary
Powered by GS/AI

The Lamp, Indicator, Neon, Red, 250V (part number 18M7889) is designed for use in applications requiring visual indication. It operates at a supply voltage of 250V and features a red illumination color. The lamp is part of the 1031QD series and is compliant with RoHS standards. It has a dome-shaped lens made of polycarbonate and is housed in a white nylon casing. The mounting design allows for snap-fitting into a 12.7mm (0.500 inches) hole in panels with a thickness of 0.020 to 0.100 inches. The terminals are quick-connect, made of tinned brass, ensuring reliable electrical connections. This product is suitable for engineers looking for a durable and compliant indicator solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - L71520-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
L71520-ND
Panel Indicators, Pilot Lights L71520-ND
"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

"Neon Panel Indicator Red 208V ~ 250V Quick Connect - 0.187"" (4.7mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company) - 18M7889 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company)
18M7889
Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company) 18M7889
LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1031QD Series; Colour:Red RoHS Compliant: Yes

LAMP, INDICATOR, NEON, RED, 250V; Supply Voltage:250V; Lamp Base Type:Solder Terminal; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1031QD Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number L71520-ND 18M7889
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Red, 250V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-435-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Global Series, LED, wire guard - K859500821-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details