Visual Communications Company, Inc. Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) 1031D3

Description
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1031D Series; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1031D Series; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) - 18M7888 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company)
18M7888
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company) 18M7888
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1031D Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1031D Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 18M7888
Product Name Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Vcc (Visual Communications Company)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 939771 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details